IEEE 1666.1
Standard SystemC Analog/Mixed-Signal Extensions Language Reference Manual
| Organization: | IEEE |
| Publication Date: | 29 January 2016 |
| Status: | active |
| Page Count: | 236 |
scope:
This standard defines the Analog/Mixed-Signal extensions for SystemC®l, as an ANSI standard C++ class library based on SystemC for system and hardware design including analog/mixed-signal elements.
Purpose
The general purpose of the SystemC AMS extensions is to provide a C++ standard for designers and architects, who need to address complex heterogeneous systems that are a hybrid between hardware and software. This standard is built on the IEEE Std 16667-20112 (SystemC Language Reference Manual) and extends it to create analog/mixed-signal,
1 Systeme) is a registered trademark of the Accellera Systems Initiative.
2 lnformation on references can be found in Clause 2.
Document History