IEEE 1666

Standard SystemC Language Reference Manual

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 10 September 2011
Status: active
Page Count: 638
scope:

This standard defines SystemC®1 with Transaction Level Modeling (TLM) as an ANSI standard C++ class library for system and hardware design.

Purpose

The general purpose of this standard is to provide a C++-based standard for designers and architects who need to address complex systems that are a hybrid between hardware and software.

The specific purpose of this standard is to provide a precise and complete definition of the SystemC class library including a TLM library so that a SystemC implementation can be developed with reference to this standard alone. This standard is not intended to serve as a user's guide or to provide an introduction to SystemC, but it does contain useful information for end users.

1SystemC® is a registered trademark of the Accellera Systems Initiative.

Document History

June 5, 2023
Standard SystemC Language Reference Manual
This standard defines SystemC® with Transaction Level Modeling (TLM) as an ISO standard C++ class library for system and hardware design.1 Purpose The general purpose of this standard is to provide...
IEEE 1666
September 10, 2011
Standard SystemC Language Reference Manual
This standard defines SystemC®1 with Transaction Level Modeling (TLM) as an ANSI standard C++ class library for system and hardware design. Purpose The general purpose of this standard is to...
December 6, 2005
IEEE Standard SystemC Language Reference Manual
This standard defines SystemC®1 as an ANSI standard C++ class library for system and hardware design.

References

Advertisement