IEC 62014-4

IP-XACT, Standard Structure for Packaging, Integrating, and Reusing IP within Tool Flows

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2015
Status: active
Page Count: 377
ICS Code (Industrial automation systems): 25.040
scope:

This standard describes an eXtensible Markup Language (XML) schema1 for meta-data documenting intellectual property (IP) used in the development, implementation, and verification of electronic systems and an application programming interface (API) to provide tool access to the meta-data. This schema provides a standard method to document IP that is compatible with automated integration techniques.The API provides a standard method for linking tools into a system development framework, enabling a more flexible, optimized development environment. Tools compliant with this standard will be able to interpret, configure, integrate, and manipulate IP blocks that comply with the IP meta-data description. The standard is based on version 1.4 IP-XACT of The SPIRIT Consortium. The standard is independent of any specific design processes. It does not cover those behavioral characteristics of the IP that are not relevant to integration.

Purpose

This standard enables the creation and exchange of IP in a highly automated design environment.

1Information on references can be found in Clause 2.

 

Document History

IEC 62014-4
March 1, 2015
IP-XACT, Standard Structure for Packaging, Integrating, and Reusing IP within Tool Flows
This standard describes an eXtensible Markup Language (XML) schema1 for meta-data documenting intellectual property (IP) used in the development, implementation, and verification of electronic...

References

Advertisement