IEC 61691-1-1

Behavioural languages – Part 1-1: VHDL Language Reference Manual

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2011
Status: active
Page Count: 648
ICS Code (Languages used in information technology): 35.060
ICS Code (Industrial automation systems): 25.040
scope:

This standard revises and enhances the VHDL language reference manual (LRM) by including a standard C language interface specification; specifications from previously separate, but related, standards IEEE Std 1164TM-1993 [B16],1 IEEE Std 1076.2TM-1996 [B11], and IEEE Std 1076.3TM-1997 [B12]; and general language enhancements in the areas of design and verification of electronic systems.

Purpose

The VHDL language was defined for use in the design and documentation of electronics systems. It is revised to incorporate capabilities that improve the language's usefulness for its intended purpose as well as extend it to address design verification methodologies that have developed in industry. These new design and verification capabilities are required to ensure VHDL remains relevant and valuable for use in electronic systems design and verification. Incorporation of previously separate, but related standards, simplifies the maintenance of the specifications.

Document History

October 1, 2023
Behavioural languages – Part 1-1: VHDL Language Reference Manual
This standard defines the syntax and semantics of the VHSIC Hardware Description Language (VHDL). The acronym VHSIC (Very High Speed Integrated Circuits) in the language’s name comes from the U.S....
IEC 61691-1-1
May 1, 2011
Behavioural languages – Part 1-1: VHDL Language Reference Manual
This standard revises and enhances the VHDL language reference manual (LRM) by including a standard C language interface specification; specifications from previously separate, but related, standards...
October 1, 2004
Behavioural languages Part 1-1: VHDL language reference manual
A description is not available for this item.

References

Advertisement