IEC 61691-1-1

Behavioural languages Part 1-1: VHDL language reference manual

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2004
Status: inactive
Page Count: 300
ICS Code (Industrial automation systems): 25.040

Document History

October 1, 2023
Behavioural languages – Part 1-1: VHDL Language Reference Manual
This standard defines the syntax and semantics of the VHSIC Hardware Description Language (VHDL). The acronym VHSIC (Very High Speed Integrated Circuits) in the language’s name comes from the U.S....
May 1, 2011
Behavioural languages – Part 1-1: VHDL Language Reference Manual
This standard revises and enhances the VHDL language reference manual (LRM) by including a standard C language interface specification; specifications from previously separate, but related, standards...
IEC 61691-1-1
October 1, 2004
Behavioural languages Part 1-1: VHDL language reference manual
A description is not available for this item.

References

Advertisement