IEEE - 1666

Standard SystemC Language Reference Manual

active, Most Current
Organization: IEEE
Publication Date: 5 June 2023
Status: active
Page Count: 618
scope:

This standard defines SystemC® with Transaction Level Modeling (TLM) as an ISO standard C++ class library for system and hardware design.1

Purpose

The general purpose of this standard is to provide a C++-based standard for designers and architects who need to address complex systems that are a hybrid between hardware and software.

The specific purpose of this standard is to provide a precise and complete definition of the SystemC class library including a TLM library so that a SystemC implementation can be developed with reference to this standard alone. This standard is not intended to serve as a user's guide or to provide an introduction to SystemC, but it does contain useful information for end users.

1 SystemC® is a registered trademark of the Accellera Systems Initiative.

Document History

1666
June 5, 2023
Standard SystemC Language Reference Manual
This standard defines SystemC® with Transaction Level Modeling (TLM) as an ISO standard C++ class library for system and hardware design.1 Purpose The general purpose of this standard is to provide...
September 10, 2011
Standard SystemC Language Reference Manual
This standard defines SystemC®1 with Transaction Level Modeling (TLM) as an ANSI standard C++ class library for system and hardware design. Purpose The general purpose of this standard is to...
December 6, 2005
IEEE Standard SystemC Language Reference Manual
This standard defines SystemC®1 as an ANSI standard C++ class library for system and hardware design.

References

Advertisement