IEC - 62530-2

SystemVerilog – Part 2: Universal Verification Methodology Language Reference Manual

active, Most Current
Organization: IEC
Publication Date: 1 October 2023
Status: active
Page Count: 464
ICS Code (Languages used in information technology): 35.060
ICS Code (Industrial automation systems in general): 25.040.01
scope:

This standard establishes the Universal Verification Methodology (UVM), a set of application programming interfaces (APIs) that defines a base class library (BCL) definition used to develop modular, scalable, and reusable components for functional verification environments. The APIs and BCL are based on the IEEE standard for SystemVerilog, IEEE Std 1800™.1

Purpose

Verification components and environments are currently created in different forms, making interoperability among verification tools and/or geographically dispersed design environments both time consuming to develop and error prone. The results of the UVM standardization effort will improve interoperability and reduce the cost of repurchasing and rewriting intellectual property (IP) for each new project or electronic design automation (EDA) tool, as well as make it easier to reuse verification components. Overall, the UVM standardization effort will lower verification costs and improve design quality throughout the industry.

1 Information on references can be found in Clause 2.

Document History

62530-2
October 1, 2023
SystemVerilog – Part 2: Universal Verification Methodology Language Reference Manual
This standard establishes the Universal Verification Methodology (UVM), a set of application programming interfaces (APIs) that defines a base class library (BCL) definition used to develop modular,...
July 1, 2021
SystemVerilog – Part 2: Universal Verification Methodology Language Reference Manual
This standard establishes the Universal Verification Methodology (UVM), a set of application programming interfaces (APIs) that defines a base class library (BCL) definition used to develop modular,...

References

Advertisement