NEN-IEC 63055
Format for LSI-Package-Board Interoperable design
| Organization: | NEN |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 302 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This standard defines a common interoperable format that will be used for the design of a) large-scale integration (LSI), b) packages for such LSI, and c) printed circuit boards on which the packaged LSIs are interconnected. Collectively, such designs are referred to as LSI-Package-Board (LPB) designs. The format provides a common way to specify information/data about the project management, netlists, components, design rules, and geometries used in LPB designs.
Purpose
The general purpose of this standard is to develop a common format that LPB design tools can use to exchange information/data seamlessly, as opposed to having to work with multiple different input and output formats.
Document History