DIN EN 60317-0-7

Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled winding wires (IEC 55/1554/CDV:2015); German version FprEN 60317-0-7:2015

pending
Organization: DIN
Publication Date: 1 April 2016
Status: pending
Page Count: 47
ICS Code (Wires): 29.060.10

Document History

August 1, 2018
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire (IEC 60317-0-7:2017); German version EN 60317-0-7:2017
Dieser Teil von IEC 60317 legt allgemeine Anforderungen an isolationsfehlerfreie Runddrähte (FIW) aus Kupfer, lackisoliert, fest. Der Nenndurchmesserbereich des Leiters ist in der jeweiligen...
DIN EN 60317-0-7
April 1, 2016
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled winding wires (IEC 55/1554/CDV:2015); German version FprEN 60317-0-7:2015
A description is not available for this item.
February 1, 2013
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm (IEC 60317-0-7:2012); German version EN 60317-0-7:2012
Dieser Teil von IEC 60317 legt allgemeine Anforderungen an isolationsfehlerfreie (en: fully insulated wire, FIW) lackisolierte Runddrähte aus Kupfer fest. Der Nenndurchmesserbereich ist in der...

References

Advertisement