DIN EN 60317-0-7
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm (IEC 60317-0-7:2012); German version EN 60317-0-7:2012
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Wires): | 29.060.10 |
scope:
Dieser Teil von IEC 60317 legt allgemeine Anforderungen an
isolationsfehlerfrei
Der Nenndurchmesserberei
Document History
August 1, 2018
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire (IEC 60317-0-7:2017); German version EN 60317-0-7:2017
Dieser Teil von IEC 60317 legt allgemeine Anforderungen an isolationsfehlerfreie Runddrähte (FIW) aus Kupfer, lackisoliert, fest.
Der Nenndurchmesserbereich des Leiters ist in der jeweiligen...
April 1, 2016
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled winding wires (IEC 55/1554/CDV:2015); German version FprEN 60317-0-7:2015
A description is not available for this item.
DIN EN 60317-0-7
February 1, 2013
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm (IEC 60317-0-7:2012); German version EN 60317-0-7:2012
Dieser Teil von IEC 60317 legt allgemeine Anforderungen an isolationsfehlerfreie (en: fully insulated wire, FIW) lackisolierte Runddrähte aus Kupfer fest.
Der Nenndurchmesserbereich ist in der...