FORD WSS-M1F30-A
LEATHER, SPECIALITY, FULL GRAIN, ANILINE, CHROME TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 2 February 2007 |
| Status: | inactive |
| Page Count: | 9 |
scope:
The material defined by this specification is a full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's remaining physical properties.
Document History
August 19, 2010
LEATHER, SPECIALITY, FULL GRAIN, ANILINE, CHROME TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's remaining...
FORD WSS-M1F30-A
February 2, 2007
LEATHER, SPECIALITY, FULL GRAIN, ANILINE, CHROME TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's remaining...
December 20, 2006
LEATHER, SPECIALITY, FULL GRAIN, ANILINE, CHROME TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a full grain, selection “A”, steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather’s remaining...
November 10, 2006
LEATHER, SPECIALITY, FULL GRAIN, ANILINE, CHROME TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a full grain, selection “A”, steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather’s remaining...