FORD WSS-M1F30-A

LEATHER, SPECIALITY, FULL GRAIN, ANILINE, CHROME TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 10 November 2006
Status: inactive
Page Count: 9
scope:

The material defined by this specification is a full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's remaining physical properties.

Document History

August 19, 2010
LEATHER, SPECIALITY, FULL GRAIN, ANILINE, CHROME TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's remaining...
February 2, 2007
LEATHER, SPECIALITY, FULL GRAIN, ANILINE, CHROME TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a full grain, selection "A", steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather's remaining...
December 20, 2006
LEATHER, SPECIALITY, FULL GRAIN, ANILINE, CHROME TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a full grain, selection “A”, steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather’s remaining...
FORD WSS-M1F30-A
November 10, 2006
LEATHER, SPECIALITY, FULL GRAIN, ANILINE, CHROME TANNED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a full grain, selection “A”, steer hide which has been tanned and softened to provide maximum seating comfort without sacrificing the leather’s remaining...

References

Advertisement