NPFC - MIL-HDBK-1028/5

ENVIRONMENTAL CONTROL - DESIGN OF CLEAN ROOMS

inactive
Buy Now
Organization: NPFC
Publication Date: 15 May 1989
Status: inactive
Page Count: 72
scope:

This military handbook presents criteria for the fabrication and construction of closely controlled environmental areas in which the following can be performed at Naval Shore activities:

a) Quality control;

b) Laboratory techniques and precision control;

c) Repair, assembly, calibration, and tests of components;

d) Photoprocessing of high-level photoreconnaissance;

e) Microminiaturization images;

f) Loading and unloading of film magazines;

g) Film editing and cutting;

h) Print inspection;

i) Dust-free operations.

The requirements could make it necessary to achieve dust-free areas with precise control over temperature and humidity. In many instances, it is necessary to eliminate particles 0.3 micron and larger from the controlled area.

This handbook, MIL-HDBK-1028/5, cancels and supersedes NAVFAC DM-28.5 dated December 1982.

Environmentally controlled facilities must fulfill specific requirements of the Naval Air Systems Command (NAVAIR) and Naval Sea Systems Command (NAVSEA).

THIS PAGE INTENTIONALLY LEFT BLANK

Document History

July 5, 2012
ENVIRONMENTAL CONTROL - DESIGN OF CLEAN ROOMS
A description is not available for this item.
September 30, 1994
ENVIRONMENTAL CONTROL - DESIGN OF CLEAN ROOMS
This military handbook presents criteria for the fabrication and construction of closely controlled environmental areas in which the following can be performed at Naval Shore activities: a) Quality...
MIL-HDBK-1028/5
May 15, 1989
ENVIRONMENTAL CONTROL - DESIGN OF CLEAN ROOMS
This military handbook presents criteria for the fabrication and construction of closely controlled environmental areas in which the following can be performed at Naval Shore activities: a) Quality...

References

Advertisement