NEMA - ANSI C78.374
Electric Lamps — Light-Emitting Diode Package Specification Sheet for General Illumination Applications
active, Most Current
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 25 |
scope:
The purpose of this standard is to specify the standardized white LED package specification sheet, or data reporting format, as the means of communication between LED package producers and users in general illumination applications. The minimum defined contents and format of the specification sheet are provided. Manufacturers can include additional information.
Document History
ANSI C78.374
January 1, 2015
Electric Lamps — Light-Emitting Diode Package Specification Sheet for General Illumination Applications
The purpose of this standard is to specify the standardized white LED package specification sheet, or data reporting format, as the means of communication between LED package producers and users in...
January 1, 2015
Electric Lamps—Light-Emitting Diode Package Specification Sheet for General Illumination Applications
The purpose of this standard is to specify the standardized white LED package specification sheet, or data reporting format, as the means of communication between LED package producers and users in...