NEMA - C78.374

Electric Lamps—Light-Emitting Diode Package Specification Sheet for General Illumination Applications

active, Most Current
Organization: NEMA
Publication Date: 1 January 2015
Status: active
Page Count: 25
scope:

The purpose of this standard is to specify the standardized white LED package specification sheet, or data reporting format, as the means of communication between LED package producers and users in general illumination applications. The minimum defined contents and format of the specification sheet are provided. Manufacturers can include additional information.

Patent Disclaimer

At the time of publication, it is possible that some of the elements of this document may be the subject of patent rights. When this standard was approved for publication, Accredited Committee C78 and the National Electrical Manufacturers Association (NEMA) did not know of any patent applications, patents pending, or existing patents. Accredited Committee C78 shall not be held responsible for identifying any or all such patent rights.

Document History

January 1, 2015
Electric Lamps — Light-Emitting Diode Package Specification Sheet for General Illumination Applications
The purpose of this standard is to specify the standardized white LED package specification sheet, or data reporting format, as the means of communication between LED package producers and users in...
C78.374
January 1, 2015
Electric Lamps—Light-Emitting Diode Package Specification Sheet for General Illumination Applications
The purpose of this standard is to specify the standardized white LED package specification sheet, or data reporting format, as the means of communication between LED package producers and users in...

References

Advertisement