DIN EN 13084-6
Free-standing chimneys - Part 6: Steel liners - Design and execution
| Organization: | DIN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
scope:
This document deals with special requirements and performance criteria for the design of lining systems made of steel for free standing chimneys. It specifies the requirements for cylindrical steel liners as stated in EN 13084-1.
This document covers the design of the following three basic types of liners located in a load bearing structure:
a) base supported liner;
b) sectional liner;
c) top hung liner.
Additionally this document applies to single wall chimneys whose surface is in contact with flue gases.
Liners built from prefabricated metal chimneys in accordance with EN 1856-1 and EN 1856-2 are installed as base supported liners with additional supports and guides as defined in this document.
Document History