DIN EN ISO 11085

Cereals, cereals-based products and animal feeding stuffs - Determination of crude fat and total fat content by the Randall extraction method (ISO 11085:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2016
Status: active
Page Count: 24
ICS Code (Cereals, pulses and derived products): 67.060
scope:

This International Standard specifies procedures for the determination of the fat content of cereals, cereal-based products, and animal feeding stuffs. These procedures are not applicable to oilseeds and oleaginous fruits.

The choice of procedure to be used depends on the nature and composition of the material analysed and the reason for carrying out the analysis.

Procedure A is a method for the determination of directly extractable crude fats, applicable to all materials, except those included within the scope of procedure B.

Procedure B is a method for the determination of total fats, applicable to all materials from which the oils and fats cannot be completely extracted without prior hydrolysis.

NOTE  Most cereals, as well as feeds of animal origin, yeasts, potato protein, compound feeds with milk products, glutens, and products subjected to processes such as extrusion, flaking, and heating, yield significantly higher total fat contents when tested by procedure B than by procedure A. See Annex B.

 

Document History

DIN EN ISO 11085
February 1, 2016
Cereals, cereals-based products and animal feeding stuffs - Determination of crude fat and total fat content by the Randall extraction method (ISO 11085:2015)
This International Standard specifies procedures for the determination of the fat content of cereals, cereal-based products, and animal feeding stuffs. These procedures are not applicable to oilseeds...
August 1, 2010
Cereals, cereals-based products and animal feeding stuffs - Determination of crude fat and total fat content by the Randall extraction method (ISO 11085:2008)
A description is not available for this item.

References

Advertisement