DIN EN ISO 11363-1
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO/DIS 11363-1:2016); German and English version prEN ISO 11363-1:2016
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2016 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Special screw threads): | 21.040.30 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
November 1, 2023
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 11363-1:2018 + Amd 1:2023) (includes Amendment A1:2023)
A description is not available for this item.
February 1, 2023
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications - Amendment 1 (ISO 11363-1:2018/DAM 1:2023); German and English version EN ISO 11363-1:2018/prA1:2023
A description is not available for this item.
May 1, 2018
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 11363-1:2018)
This document specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated as 17E) and 25,8 mm (designated as 25E) used for the connection of valves to gas...
DIN EN ISO 11363-1
April 1, 2016
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO/DIS 11363-1:2016); German and English version prEN ISO 11363-1:2016
A description is not available for this item.
June 1, 2012
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 11363-1:2010 + Cor. 2:2012) (includes Corrigendum AC:2012)
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...
July 1, 2011
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 11363-1:2010 + Cor. 1:2011)
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...
December 1, 2010
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 11363-1:2010)
A description is not available for this item.