DIN EN ISO 11363-1

Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 11363-1:2010 + Cor. 1:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: inactive
Page Count: 15
ICS Code (Special screw threads): 21.040.30
scope:

This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas cylinders.

It does not cover the connection requirements for:

- mechanical strength;

- gas tightness;

- capability of repeated assembly and dismounting operations.

Gauge inspection is covered by ISO 11363-2.

Document History

November 1, 2023
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 11363-1:2018 + Amd 1:2023) (includes Amendment A1:2023)
A description is not available for this item.
February 1, 2023
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications - Amendment 1 (ISO 11363-1:2018/DAM 1:2023); German and English version EN ISO 11363-1:2018/prA1:2023
A description is not available for this item.
May 1, 2018
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 11363-1:2018)
This document specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated as 17E) and 25,8 mm (designated as 25E) used for the connection of valves to gas...
April 1, 2016
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO/DIS 11363-1:2016); German and English version prEN ISO 11363-1:2016
A description is not available for this item.
June 1, 2012
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 11363-1:2010 + Cor. 2:2012) (includes Corrigendum AC:2012)
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...
DIN EN ISO 11363-1
July 1, 2011
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 11363-1:2010 + Cor. 1:2011)
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...
December 1, 2010
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO 11363-1:2010)
A description is not available for this item.

References

Advertisement