DIN EN ISO 11363-2
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges (ISO 11363-2:2017)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Special screw threads): | 21.040.30 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads).
It provides examples of calculations for thread gauge dimensions on the large end diameter (Annex A) and draws attention to the limitations of the gauging system specified (Annex B).
Document History
DIN EN ISO 11363-2
March 1, 2018
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges (ISO 11363-2:2017)
This document specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads).
It provides examples...
April 1, 2016
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges (ISO/DIS 11363-2:2016); German and English version prEN ISO 11363-2:2016
A description is not available for this item.
December 1, 2010
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges (ISO 11363-2:2010)
A description is not available for this item.