DSF/PREN ISO 9455-13
Soft soldering fluxes - Test methods - Part 13: Determination of flux spattering (ISO/DIS 9455-13:2016)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
This part of ISO 9455 describes a method for estimating the tendency of a flux to spatter in use. lt is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO 9454-1. The method is not applicable to flux cored solder wire, or to solder pastes.
Document History
September 25, 2017
Soft soldering fluxes – Test methods – Part 13: Determination of flux spattering (ISO 9455-13:2017)
ISO 9455-13:2017 specifies a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO...
August 16, 1999
Soft soldering fluxes – Test methods – Part 13: Determination of flux spattering
This part of ISO 9455 describes a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO...
DSF/PREN ISO 9455-13
Soft soldering fluxes - Test methods - Part 13: Determination of flux spattering (ISO/DIS 9455-13:2016)
This part of ISO 9455 describes a method for estimating the tendency of a flux to spatter in use. lt is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO...