DS/EN ISO 9455-13

Soft soldering fluxes – Test methods – Part 13: Determination of flux spattering (ISO 9455-13:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 September 2017
Status: active
Page Count: 14
ICS Code (Brazing and soldering): 25.160.50
scope:

ISO 9455-13:2017 specifies a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO 9454‑1. The method is not applicable to flux cored solder wire or to solder pastes.

Document History

DS/EN ISO 9455-13
September 25, 2017
Soft soldering fluxes – Test methods – Part 13: Determination of flux spattering (ISO 9455-13:2017)
ISO 9455-13:2017 specifies a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO...
August 16, 1999
Soft soldering fluxes – Test methods – Part 13: Determination of flux spattering
This part of ISO 9455 describes a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO...
Soft soldering fluxes - Test methods - Part 13: Determination of flux spattering (ISO/DIS 9455-13:2016)
This part of ISO 9455 describes a method for estimating the tendency of a flux to spatter in use. lt is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO...
Advertisement