DS/EN ISO 4938
Steel and iron - Determination of nickel content - Gravimetric or titrimetric method
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 15 March 2016 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This International Standard specifies a method for the determination of nickel in steel and iron by gravimetry or titrimetry. The method is applicable to nickel contents from 1 % to 30 % (mass fraction).
Document History
DS/EN ISO 4938
March 15, 2016
Steel and iron - Determination of nickel content - Gravimetric or titrimetric method
This International Standard specifies a method for the determination of nickel in steel and iron by gravimetry or titrimetry. The method is applicable to nickel contents from 1 % to 30 % (mass...
Steel and irons - Determination of nickel content - Gravimetric or titrimetric method (ISO/FDIS 4938:2015)
This International Standard specifies a method for the determination of nickel in steel and iron by gravimetry or titrimetry. The method is applicable to nickel contents from 1 % to 30 % (mass...
Steel and irons - Determination of nickel content - Gravimetric or titrimetric method (ISO/DIS 4938:2013)
A description is not available for this item.