DS/ISO 4938

Steel and iron - Determination of nickel content - Gravimetric or titrimetric method

inactive, Most Current
Organization: DS
Publication Date: 17 August 1990
Status: inactive
ICS Code (Ferrous metals in general): 77.080.01
scope:

The standard specifies a method for the determination of nickel in steel and iron, using either a gravimetric or titrimetric method. The method is applicable to nickel contents from 0,5 to 30 % (m/m).

Document History

DS/ISO 4938
August 17, 1990
Steel and iron - Determination of nickel content - Gravimetric or titrimetric method
The standard specifies a method for the determination of nickel in steel and iron, using either a gravimetric or titrimetric method. The method is applicable to nickel contents from 0,5 to 30 % (m/m).

References

Advertisement