DS/ISO 18362

Manufacture of cell-based health care products -- Control of microbial risks during processing

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 February 2016
Status: active
Page Count: 44
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

ISO 18362:2016 specifies the minimum requirements for, and provides guidance on, a risk-based approach for the processing of cell-based health care products (CBHPs) requiring control of viable and non-viable microbial contamination. It is applicable both to CBHPs labelled 'sterile' and to CBHPs not labelled 'sterile'. ISO 18362:2016 is not applicable to: - procurement and transport of cell-based starting material used in processing of a CBHP, - cell banking, - control of genetic material, - control of non-microbial product contamination, - in vitro diagnostics (IVDs), or - natural medicines. EXAMPLE Vitamins and minerals, herbal remedies, homoeopathic medicines, traditional medicines such as traditional Chinese medicines, probiotics, other products such as amino acids and essential fatty acids. ISO 18362:2016 does not define biosafety containment requirements. ISO 18362:2016 does not replace national or regional regulations that apply to the manufacture and quality control of a CBHP.

Document History

June 28, 2022
Manufacture of cell-based health care products – Control of microbial risks during processing – Amendment 1
ISO 18362:2016 specifies the minimum requirements for, and provides guidance on, a risk-based approach for the processing of cell-based health care products (CBHPs) requiring control of viable and...
DS/ISO 18362
February 4, 2016
Manufacture of cell-based health care products -- Control of microbial risks during processing
ISO 18362:2016 specifies the minimum requirements for, and provides guidance on, a risk-based approach for the processing of cell-based health care products (CBHPs) requiring control of viable and...
Manufacture of cell-based health care products – Control of microbial risks during processing – AMENDMENT 1
ISO 18362:2016 specifies the minimum requirements for, and provides guidance on, a risk-based approach for the processing of cell-based health care products (CBHPs) requiring control of viable and...
Manufacture of cell-based health care products -- Control of microbial risks during processing
This International Standard specifies the minimum requirements for, and provides guidance on, a risk-based approach for the processing of cell-based health care products (CBHPs) requiring control of...
Advertisement