DSF/ISO 18362/DAMD 1
Manufacture of cell-based health care products – Control of microbial risks during processing – AMENDMENT 1
| Organization: | DS |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Sterilization and disinfection in general): | 11.080.01 |
scope:
ISO 18362:2016 specifies the minimum requirements for, and provides guidance on, a risk-based approach for the processing of cell-based health care products (CBHPs) requiring control of viable and non-viable microbial contamination. It is applicable both to CBHPs labelled 'sterile' and to CBHPs not labelled 'sterile'. ISO 18362:2016 is not applicable to: - procurement and transport of cell-based starting material used in processing of a CBHP, - cell banking, - control of genetic material, - control of non-microbial product contamination, - in vitro diagnostics (IVDs), or - natural medicines. EXAMPLE Vitamins and minerals, herbal remedies, homoeopathic medicines, traditional medicines such as traditional Chinese medicines, probiotics, other products such as amino acids and essential fatty acids. ISO 18362:2016 does not define biosafety containment requirements. ISO 18362:2016 does not replace national or regional regulations that apply to the manufacture and quality control of a CBHP.
Document History