DS/EN 60086-2

Primary batteries – Part 2: Physical and electrical specifications

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 March 2016
Status: active
Page Count: 59
ICS Code (Primary cells and batteries): 29.220.10
scope:

IEC 60086-2:2015 is applicable to primary batteries based on standardized electrochemical systems. It specifies the physical dimensions, the discharge test conditions and discharge performance requirements. This thirteenth edition cancels and replaces the twelfth edition (2011) and constitutes a technical revision. Significant changes from the previous edition are test changes to battery types R03, LR03, R6, LR6, PR70, PR41, PR48, 6F22, 6LR61, 6LP3146 4LR25-2, R14, LR14, R20, LR20, CR2025, and CR2032, adding the 5AR40 back into the standard, addition of common designations, addition of two new battery types FR14505 and FR10G445, deletion of battery types LR53, R40, 2EP3863, 6F100, and general editorial changes. Keywords: primary batteries, electrochemical systems

Document History

DS/EN 60086-2
March 7, 2016
Primary batteries – Part 2: Physical and electrical specifications
IEC 60086-2:2015 is applicable to primary batteries based on standardized electrochemical systems. It specifies the physical dimensions, the discharge test conditions and discharge performance...
June 1, 2011
Primary batteries - Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies - the physical dimensions, - the discharge test conditions and discharge...
March 16, 2007
Primary batteries - Part 2: Physical and electrical specifications
This part of 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies - the physical dimensions - the discharge test conditions and discharge performance...
January 19, 2006
Primary batteries - Part 2: Physical and electrical specifications
This part of 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies: - the physical dimensions - the discharge test conditions and discharge performance...
December 11, 2001
Primary batteries - Part 2: Physical and electrical specifications
This part of 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies: - the physical dimensions; - the discharge test conditions and discharge performance...
May 14, 2001
Primary batteries - Part 2: Physical and electrical specifications
This part of 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies: - the physical dimensions - the discharge test conditions and discharge performance...
April 1, 1998
Primary batteries - Part 2: Specification sheets
Specifies dimensions together with outline drawings of batteries, conditions and minimum duration of discharges and application.
November 4, 1996
Primary batteries - Part 2: Specification sheets
Specifies dimensions together with outline drawings of batteries, conditions and minimum duration of discharges and application.
Primary batteries - Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries based on standardized electro213 chemical systems. It specifies ? the physical dimensions, ? the discharge test conditions and discharge...
Primary batteries - Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries based on standardized electro213 chemical systems. It specifies -the physical dimensions, -the discharge test conditions and discharge...
Primary batteries -- Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries based on standardized electro178 chemical systems. It specifies - the physical dimensions, - the discharge test conditions and discharge...

References

Advertisement