DS/EN 60086-2/A1

Primary batteries - Part 2: Physical and electrical specifications

inactive
Organization: DS
Publication Date: 11 December 2001
Status: inactive
Page Count: 11
ICS Code (Primary cells and batteries): 29.220.10
scope:

This part of 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies: - the physical dimensions; - the discharge test conditions and discharge performance requirements

Document History

March 7, 2016
Primary batteries – Part 2: Physical and electrical specifications
IEC 60086-2:2015 is applicable to primary batteries based on standardized electrochemical systems. It specifies the physical dimensions, the discharge test conditions and discharge performance...
June 1, 2011
Primary batteries - Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies - the physical dimensions, - the discharge test conditions and discharge...
March 16, 2007
Primary batteries - Part 2: Physical and electrical specifications
This part of 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies - the physical dimensions - the discharge test conditions and discharge performance...
January 19, 2006
Primary batteries - Part 2: Physical and electrical specifications
This part of 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies: - the physical dimensions - the discharge test conditions and discharge performance...
DS/EN 60086-2/A1
December 11, 2001
Primary batteries - Part 2: Physical and electrical specifications
This part of 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies: - the physical dimensions; - the discharge test conditions and discharge performance...
May 14, 2001
Primary batteries - Part 2: Physical and electrical specifications
This part of 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies: - the physical dimensions - the discharge test conditions and discharge performance...
April 1, 1998
Primary batteries - Part 2: Specification sheets
Specifies dimensions together with outline drawings of batteries, conditions and minimum duration of discharges and application.
November 4, 1996
Primary batteries - Part 2: Specification sheets
Specifies dimensions together with outline drawings of batteries, conditions and minimum duration of discharges and application.
Primary batteries - Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries based on standardized electro213 chemical systems. It specifies ? the physical dimensions, ? the discharge test conditions and discharge...
Primary batteries - Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries based on standardized electro213 chemical systems. It specifies -the physical dimensions, -the discharge test conditions and discharge...
Primary batteries -- Part 2: Physical and electrical specifications
This part of IEC 60086 is applicable to primary batteries based on standardized electro178 chemical systems. It specifies - the physical dimensions, - the discharge test conditions and discharge...
Advertisement