DS/HD 60364-5-534

Low-voltage electrical installations – Part 5-53: Selection and erection of electrical equipment – Isolation, switching and control – Clause 534: Devices for protection against transient overvoltages

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 March 2016
Status: active
Page Count: 56
ICS Code (Switchgear and controlgear in general): 29.130.01
ICS Code (Switchgear and controlgear): 29.130
scope:

IEC 60364-5-53 deals with general requirements for isolation, switching and control and with the requirements for selection and erection of the devices provided to fulfil such functions. Clause 534 contains provisions for the application of voltage limitation in order to obtain insulation coordination in the cases described in HD 60364-4-44, EN 60664-1, EN 62305-1, EN 62305-4 and CLC/TS 61643-12. Clause 534 focuses mainly on the requirements for the selection and erection of SPDs for protection against transient overvoltages where required by IEC 60364-4-44:2007, Clause 443, the EN 62305 series, or as otherwise specified. Clause 534 does not take into account: - surge protective components which may be incorporated in the appliances connected to the installation; - portable SPDs NOTE - Further information can be found in CLC/TS 61643-12. Clause 534 applies to a.c. power circuits. As far as it is applicable, the requirements of this clause may be followed for d.c. power circuits.

Document History

DS/HD 60364-5-534
March 14, 2016
Low-voltage electrical installations – Part 5-53: Selection and erection of electrical equipment – Isolation, switching and control – Clause 534: Devices for protection against transient overvoltages
IEC 60364-5-53 deals with general requirements for isolation, switching and control and with the requirements for selection and erection of the devices provided to fulfil such functions. Clause 534...
October 19, 2015
Low-voltage electrical installations – Part 5-53: Selection and erection of electrical equipment – Isolation, switching and control – Clause 534: Devices for protection against overvoltages
This clause contains provisions for the application of voltage limitation to obtain an insulation coordination in the cases described in HD 60364-4-443, EN 60664-1, EN 62305-4 and CLC/TS 61643-12....
October 22, 2008
Low-voltage electrical installations – Part 5-53: Selection and erection of electrical equipment – Isolation, switching and control – Clause 534: Devices for protection against overvoltages
This part of IEC 60364 provides general requirements for protection, isolation, switching, control and monitoring with the requirements for selection and erection of the devices provided to fulfill...
Low-voltage electrical installations - Part 5-53: Selection and erection of electrical equipment - Isolation, switching and control - Clause 534: Devices for protection against transient overvoltages
A description is not available for this item.
Low-voltage electrical installations -- Part 5-53: Selection and erection of electrical equipment - Isolation, switching and control -- Clause 534: Devices for protection against overvoltages
A description is not available for this item.
Low-voltage electrical installations – Part 5-53: Selection and erection of electrical equipment – Isolation, switching and control – Clause 534: Devices for protection against transient overvoltages
IEC 60364-5-53 deals with general requirements for isolation, switching and control and with the requirements for selection and erection of the devices provided to fulfil such functions. Clause 534...
Low-voltage electrical installations - Part 5-53: Selection and erection of electrical equipment - Isolation, switching and control - Clause 534: Devices for protection against transient overvoltages
A description is not available for this item.
Low-voltage electrical installations -- Part 5-53: Selection and erection of electrical equipment - Isolation, switching and control -- Clause 534: Devices for protection against overvoltages
This part of IEC 60364 provides general requirements for protection, isolation, switching, control and monitoring with the requirements for selection and erection of the devices provided to fulfill...

References

Advertisement