DSF/prHD 60364-5-534
Low-voltage electrical installations -- Part 5-53: Selection and erection of electrical equipment - Isolation, switching and control -- Clause 534: Devices for protection against overvoltages
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 67 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This part of IEC 60364 provides general requirements for protection, isolation, switching, control and monitoring with the requirements for selection and erection of the devices provided to fulfill such functions, including requirements to provide compliance with measures of protection for safety.
The requirements of this part are supplementary to the common rules given in part 5-51.
Document History
March 14, 2016
Low-voltage electrical installations – Part 5-53: Selection and erection of electrical equipment – Isolation, switching and control – Clause 534: Devices for protection against transient overvoltages
IEC 60364-5-53 deals with general requirements for isolation, switching and control and with the requirements for selection and erection of the devices provided to fulfil such functions. Clause 534...
October 19, 2015
Low-voltage electrical installations – Part 5-53: Selection and erection of electrical equipment – Isolation, switching and control – Clause 534: Devices for protection against overvoltages
This clause contains provisions for the application of voltage limitation to obtain an insulation coordination in the cases described in HD 60364-4-443, EN 60664-1, EN 62305-4 and CLC/TS 61643-12....
October 22, 2008
Low-voltage electrical installations – Part 5-53: Selection and erection of electrical equipment – Isolation, switching and control – Clause 534: Devices for protection against overvoltages
This part of IEC 60364 provides general requirements for protection, isolation, switching, control and monitoring with the requirements for selection and erection of the devices provided to fulfill...
Low-voltage electrical installations - Part 5-53: Selection and erection of electrical equipment - Isolation, switching and control - Clause 534: Devices for protection against transient overvoltages
A description is not available for this item.
Low-voltage electrical installations -- Part 5-53: Selection and erection of electrical equipment - Isolation, switching and control -- Clause 534: Devices for protection against overvoltages
A description is not available for this item.
Low-voltage electrical installations – Part 5-53: Selection and erection of electrical equipment – Isolation, switching and control – Clause 534: Devices for protection against transient overvoltages
IEC 60364-5-53 deals with general requirements for isolation, switching and control and with the requirements for selection and erection of the devices provided to fulfil such functions. Clause 534...
Low-voltage electrical installations - Part 5-53: Selection and erection of electrical equipment - Isolation, switching and control - Clause 534: Devices for protection against transient overvoltages
A description is not available for this item.
DSF/prHD 60364-5-534
Low-voltage electrical installations -- Part 5-53: Selection and erection of electrical equipment - Isolation, switching and control -- Clause 534: Devices for protection against overvoltages
This part of IEC 60364 provides general requirements for protection, isolation, switching, control and monitoring with the requirements for selection and erection of the devices provided to fulfill...