DSF/PREN ISO 11363-2
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges (ISO/DIS 11363-2:2016)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 27 |
| ICS Code (Special screw threads): | 21.040.30 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This part of ISO 11363 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides examples of calculations for thread gauge dimensions on the large end diameter (Annex A) and draws attention to the limitations of the gauging system specified (Annex B).
Document History
June 21, 2010
Gas cylinders – 17E and 25E taper threads for connection of valves to gas cylinders – Part 2: Inspection gauges
This part of ISO 11363 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides...
DSF/PREN ISO 11363-2
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges (ISO/DIS 11363-2:2016)
This part of ISO 11363 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides...
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Gauge inspection (ISO/FDIS 11363-2:2009)
This part of ISO 11363 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides...
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges (ISO/DIS 11363-2:2008)
This International Standard specifies types, dimensions and principles of use of gauges, to be used in
conjunction with the taper threads specified in ISO 11363-1 (for 17 E and 25E threads).
Annex A...