DSF/prEN ISO 11363-2
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges (ISO/DIS 11363-2:2008)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Special screw threads): | 21.040.30 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This International Standard specifies types, dimensions and principles of use of gauges, to be used in
conjunction with the taper threads specified in ISO 11363-1 (for 17 E and 25E threads).
Annex A provides examples of calculations for thread gauge dimensions on the large end diameter.
Annex B draws attention to the limitations of the gauging system specified.
Document History
June 21, 2010
Gas cylinders – 17E and 25E taper threads for connection of valves to gas cylinders – Part 2: Inspection gauges
This part of ISO 11363 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides...
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges (ISO/DIS 11363-2:2016)
This part of ISO 11363 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides...
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Gauge inspection (ISO/FDIS 11363-2:2009)
This part of ISO 11363 specifies types, dimensions and principles of use of gauges, to be used in conjunction with the taper threads specified in ISO 11363-1 (i.e. 17E and 25E threads). It provides...
DSF/prEN ISO 11363-2
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 2: Inspection gauges (ISO/DIS 11363-2:2008)
This International Standard specifies types, dimensions and principles of use of gauges, to be used in
conjunction with the taper threads specified in ISO 11363-1 (for 17 E and 25E threads).
Annex A...