ASTM International - ASTM E413-10

Classification for Rating Sound Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2010
Status: inactive
Page Count: 4
ICS Code (Acoustics in building. Sound insulation): 91.120.20
significance And Use:

These single-number ratings correlate in a general way with subjective impressions of sound transmission for speech, radio, television, and similar sources of noise in offices and buildings. This... View More

scope:

1.1 This classification covers methods of calculating single-number acoustical ratings for laboratory and field measurements of sound attenuation obtained in one-third octave bands.

1.2 The name given to the single-number rating is assigned by the test method that invokes this classification.

1.3 Test methods that invoke this classification include:

1.3.1 Test Method E90-The single-number rating is called sound transmission class (STC).

1.3.2 Test Method E336-Single-number ratings are field sound transmission class (FSTC), noise isolation class (NIC), and normalized noise isolation class (NNIC).

1.3.3 Test Method E596-The single-number rating is called noise isolation class (NIC).

1.3.4 Test Method E1414-The single-number rating is called ceiling attenuation class (CAC).

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Document History

April 1, 2022
Classification for Rating Sound Insulation
1.1 This classification covers methods of calculating single-number acoustical ratings for laboratory and field measurements of sound attenuation obtained in one-third octave bands. 1.2 The name...
April 1, 2016
Classification for Rating Sound Insulation
1.1 This classification covers methods of calculating single-number acoustical ratings for laboratory and field measurements of sound attenuation obtained in one-third octave bands. 1.2 The name...
ASTM E413-10
September 1, 2010
Classification for Rating Sound Insulation
These single-number ratings correlate in a general way with subjective impressions of sound transmission for speech, radio, television, and similar sources of noise in offices and buildings. This...
April 1, 2004
Classification for Rating Sound Insulation
These single-number ratings correlate in a general way with subjective impressions of sound transmission for speech, radio, television, and similar sources of noise in offices and buildings. This...
February 10, 1999
Classification for Rating Sound Insulation
1.1 This classification provides methods of calculating single-number acoustical ratings for laboratory and field measurements of sound transmission obtained in one-third octave bands. The method may...
January 1, 1973
Standard Classification for Determination of Sound Transmission Class
A description is not available for this item.
Advertisement