ASTM International - ASTM A677-12
Standard Specification for Nonoriented Electrical Steel Fully Processed Types
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers the detailed requirements to which flat-rolled nonoriented fully processed electrical steel shall conform.
1.2 This steel is produced to specified maximum core-loss values and is intended primarily for commercial power frequency (50- and 60-Hz) applications in magnetic devices. Desirable core-loss and permeability characteristics are developed during mill processing, so additional heat treatment by the user is usually not necessary.
1.3 These nonoriented fully processed electrical steels are low-carbon, silicon-iron, or silicon-aluminum-iro
1.4 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.
abstract:
This specification covers the detailed requirements for flat-rolled nonoriented fully processed electrical steel intended primarily for commercial power frequency applications in magnetic devices.... View More
Document History