DS/EN 61326-2-3

Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-3: Particular requirements - Test configuration, operational conditions and performance criteria for transducers with integrated or remote signal conditioning

inactive
Organization: DS
Publication Date: 3 November 2006
Status: inactive
Page Count: 34
ICS Code (Industrial process measurement and control): 25.040.40
scope:

In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment which is: - used for testing, measuring or monitoring of protective measures in low-voltage distribution systems, and; - powered by battery and/or from the circuit measured, and - portable. Examples of such EUT include, but are not limited to, voltage detectors, multimeters, insulation testers, earth continuity testers, earth resistance testers, loop impedance testers, "residual-current-device-testers" (RCD-testers) and phase sequence testers as defined in IEC 61557. NOTE Particular EMC requirements for equiptment covered by IEC 61557-8 and IEC 61557-9 are given in IEC 61326-2-4 The manufacturer specifies the enviroment for which the product is intended to be used and/or selct the appropriate test level specifications of IEC 61326-1.

Document History

February 28, 2013
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-3: Particular requirements – Test configuration, operational conditions and performance criteria for transducers with integrated or remote signal conditioning
IEC 61326-2-3:2012 specifies detailed test configurations, operational conditions and performance criteria for transducers with integrated or remote signal conditioning. It applies only to...
DS/EN 61326-2-3
November 3, 2006
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-3: Particular requirements - Test configuration, operational conditions and performance criteria for transducers with integrated or remote signal conditioning
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment which is: - used for...
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-3: Particular requirements - Test configuration, operational conditions and performance criteria for transducers with integrated or remote signal conditioning
In addition to the requirements of IEC 61326-1, this part specifies more detailed test configurations, operational conditions and performance criteria for transducers with integrated or remote signal...
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-3: Particular requirements - Test configurations, operational conditions and performance criteria for transducers with integrated or remote signal conditioning
In addition to the requirements of IEC 61326-1, this part specifies more detailed test configurations, operational conditions and performance criteria for transducers with integrated or remote signal...
Advertisement