DS/EN 61326-2-3

Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-3: Particular requirements – Test configuration, operational conditions and performance criteria for transducers with integrated or remote signal conditioning

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 February 2013
Status: active
Page Count: 30
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Immunity): 33.100.20
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC 61326-2-3:2012 specifies detailed test configurations, operational conditions and performance criteria for transducers with integrated or remote signal conditioning. It applies only to transducers characterized by their ability to transform, with the aid of an auxiliary energy source, a non-electric quantity to a process-relevant electrical signal, and to output the signal at one or more ports. It includes transducers for electrochemical and biological measured quantities. The transducers covered by this standard may be powered by a.c. or d.c. voltage and/or by battery or with internal power supply. This second edition cancels and replaces the first edition published in 2006. It constitutes a technical revision and includes the following significant technical change with respect to the previous edition: update of the document with respect to IEC 61326-1:2012.

Document History

DS/EN 61326-2-3
February 28, 2013
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-3: Particular requirements – Test configuration, operational conditions and performance criteria for transducers with integrated or remote signal conditioning
IEC 61326-2-3:2012 specifies detailed test configurations, operational conditions and performance criteria for transducers with integrated or remote signal conditioning. It applies only to...
November 3, 2006
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-3: Particular requirements - Test configuration, operational conditions and performance criteria for transducers with integrated or remote signal conditioning
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment which is: - used for...
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-3: Particular requirements - Test configuration, operational conditions and performance criteria for transducers with integrated or remote signal conditioning
In addition to the requirements of IEC 61326-1, this part specifies more detailed test configurations, operational conditions and performance criteria for transducers with integrated or remote signal...
Electrical equipment for measurement, control and laboratory use - EMC requirements -- Part 2-3: Particular requirements - Test configurations, operational conditions and performance criteria for transducers with integrated or remote signal conditioning
In addition to the requirements of IEC 61326-1, this part specifies more detailed test configurations, operational conditions and performance criteria for transducers with integrated or remote signal...

References

Advertisement