FORD WSS-M4G525-A2
SEALER, HOT APPLIED, HEAT CURING, EXPANDING (150% - 250%)***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 12 February 2007 |
| Status: | inactive |
| Page Count: | 8 |
scope:
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
Document History
FORD WSS-M4G525-A2
February 12, 2007
SEALER, HOT APPLIED, HEAT CURING, EXPANDING (150% - 250%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
October 12, 2006
SEALER, HOT APPLIED, HEAT CURING, EXPANDING (150% - 250%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.