FORD - WSS-M4G525-A2

SEALER, HOT APPLIED, HEAT CURING, EXPANDING (150% - 250%)***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 12 October 2006
Status: inactive
Page Count: 7
scope:

The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.

Document History

February 12, 2007
SEALER, HOT APPLIED, HEAT CURING, EXPANDING (150% - 250%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
WSS-M4G525-A2
October 12, 2006
SEALER, HOT APPLIED, HEAT CURING, EXPANDING (150% - 250%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.

References

Advertisement