CEN - PREN 12591

Bitumen and bituminous binders - Specifications for paving grade bitumens

pending
Organization: CEN
Publication Date: 1 April 2016
Status: pending
Page Count: 35
ICS Code (Road construction materials): 93.080.20
scope:

This draft European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens, which are suitable for use in the construction and maintenance of roads, airfields and other paved areas, together with requirements for evaluation of conformity.

This draft European Standard does not directly address 'cohesion, adhesion and setting ability' (see the introduction).

Although industrial bitumens are specified according to EN 13305, it should be underlined that paving grade bitumens, specified according to this draft European Standard, can also be used for industrial applications.

Document History

PREN 12591
April 1, 2016
Bitumen and bituminous binders - Specifications for paving grade bitumens
This draft European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens, which are suitable for use in the construction and maintenance of roads,...
April 1, 2009
Bitumen and bituminous binders - Specifications for paving grade bitumens
A description is not available for this item.
November 1, 1999
Bitumen and Bituminous Binders - Specifications for Paving Grade Bitumens
A description is not available for this item.

References

Advertisement