ISO 2592
Petroleum and related products - Determination of flash and fire points - Cleveland open cup method
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This document specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having open cup flash points between 79 °C and 400 °C, except fuel oils which are most commonly tested by the closed cup procedure described in ISO 2719.
Document History
ISO 2592
August 1, 2017
Petroleum and related products - Determination of flash and fire points - Cleveland open cup method
This document specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having open cup...
September 15, 2000
Determination of Flash and Fire Points - Cleveland Open Cup Method
This International Standard specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products...
December 15, 1973
Petroleum Products - Determination of Flash and Fire Points - Cleveland Open Cup Method
A description is not available for this item.