BSI - BS 2000-523

Determination of flash no-flash and flash point — Rapid equilibrium closed cup method

active, Most Current
Buy Now
Organization: BSI
Publication Date: 1 January 2015
Status: active
Page Count: 32
ICS Code (Petroleum products in general): 75.080
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies procedures for flash point tests, within the temperature range of -30 °C to 300 °C, for paints, including water-borne paints, varnishes, binders for paints and varnishes, adhesives, solvents, petroleum, and related products. The procedures are used to determine whether a product will or will not flash at a specified temperature (flash no-flash Procedure A) or the flash point of a sample (Procedure B). When used in conjunction with the flash detector (A.1.6), this International Standard is also suitable to determine the flash point of fatty acid methyl esters (FAME).

Document History

BS 2000-523
January 1, 2015
Determination of flash no-flash and flash point — Rapid equilibrium closed cup method
This International Standard specifies procedures for flash point tests, within the temperature range of –30 °C to 300 °C, for paints, including water-borne paints, varnishes, binders for paints and...

References

Advertisement