IEC 60904-3

Photovoltaic devices - Part 3: Measurement principles for terrestrial photovoltaic (PV) solar devices with reference spectral irradiance data

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 2016
Status: inactive
Page Count: 123
ICS Code (Solar energy engineering): 27.160
scope:

This part of IEC 60904 applies to the following photovoltaic devices for terrestrial applications:

- solar cells with or without a protective cover;

- sub-assemblies of solar cells;

- modules; and

- systems.

NOTE The term "test specimen" is used to denote any of these devices.

The principles contained in this standard cover testing in both natural and simulated sunlight.

Photovoltaic conversion is spectrally selective due to the nature of the semiconductor materials used in PV solar cells and modules. To compare the relative performance of different PV devices and materials a reference standard solar spectral distribution is necessary. This standard includes such a reference solar spectral irradiance distribution.

This standard also describes basic measurement principles for determining the electrical output of PV devices. The principles given in this standard are designed to relate the performance rating of PV devices to a common reference terrestrial solar spectral irradiance distribution.

The reference terrestrial solar spectral irradiance distribution is given in this standard in order to classify solar simulators according to the spectral performance requirements contained in IEC 60904-9.

 

 

 

 

 

 

 

 

 

Document History

February 1, 2019
Photovoltaic devices - Part 3: Measurement principles for terrestrial photovoltaic (PV) solar devices with reference spectral irradiance data
This part of IEC 60904 applies to the following photovoltaic devices for terrestrial applications: – solar cells with or without a protective cover; – sub-assemblies of solar cells; – modules; and...
IEC 60904-3
April 1, 2016
Photovoltaic devices - Part 3: Measurement principles for terrestrial photovoltaic (PV) solar devices with reference spectral irradiance data
This part of IEC 60904 applies to the following photovoltaic devices for terrestrial applications: – solar cells with or without a protective cover; – sub-assemblies of solar cells; – modules; and...
April 1, 2008
Photovoltaic devices – Part 3: Measurement principles for terrestrial photovoltaic (PV) solar devices with reference spectral irradiance data
Scope and object This part of IEC 60904 applies to the following photovoltaic devices for terrestrial applications: – solar cells with or without a protective cover; – sub-assemblies of solar...
March 1, 1989
Photovoltaic devices Part 3: Measurement principles for terrestrial photovoltaic (PV) solar devices with reference spectral irradiance data
A description is not available for this item.

References

Advertisement