DSF/PREN ISO 10511

Prevailing torque hexagon thin nuts (with non-metallic insert) - Product grades A and B (ISO/DIS 10511:2016)

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque hexagon thin nuts (with non-metallic insert) with coarse pitch thread from nominal diameters M3 through M39, with product grade A for nominal diameters ≤ M16 and product grade B for nominal diameters > M16. NOTE - The dimensions of the nuts correspond to those given in ISO 4035 plus prevailing torque feature. Thin nuts used as jam nuts shall be assembled together with a regular nut or a high nut. WARNING Thin nuts (style 0) have a reduced loadability compared to regular nuts or high nuts, and are not designed to provide resistance to thread stripping (see ISO 898-2).

Document History

February 12, 2013
Prevailing torque type hexagon thin nuts (with non-metallic insert)
ISO 10511:2012 specifies the characteristics of prevailing torque type hexagon thin nuts (with non-metallic insert) with thread from M3 up to and including M36, in product grade A for threads up to...
February 12, 1998
Prevailing torque type hexagon thin nuts (with non-metallic inserts)
This International Standard specifies the characteristics of prevailing torque type hexagon thin nuts (with non-metallic insert) with thread from M3 up to and including M36, in product grade A for...
DSF/PREN ISO 10511
Prevailing torque hexagon thin nuts (with non-metallic insert) - Product grades A and B (ISO/DIS 10511:2016)
This International Standard specifies the characteristics of prevailing torque hexagon thin nuts (with non-metallic insert) with coarse pitch thread from nominal diameters M3 through M39, with...
Prevailing torque type hexagon thin nuts (with non-metallic insert) (ISO/FDIS 10511:2012)
This International Standard specifies the characteristics of prevailing torque type hexagon thin nuts (with nonmetallic insert) with thread from M3 up to and including M36, in product grade A for...
Advertisement