DS/EN ISO 10511

Prevailing torque type hexagon thin nuts (with non-metallic insert)

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 February 2013
Status: active
Page Count: 18
ICS Code (Nuts): 21.060.20
scope:

ISO 10511:2012 specifies the characteristics of prevailing torque type hexagon thin nuts (with non-metallic insert) with thread from M3 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 04 and 05.

Document History

DS/EN ISO 10511
February 12, 2013
Prevailing torque type hexagon thin nuts (with non-metallic insert)
ISO 10511:2012 specifies the characteristics of prevailing torque type hexagon thin nuts (with non-metallic insert) with thread from M3 up to and including M36, in product grade A for threads up to...
February 12, 1998
Prevailing torque type hexagon thin nuts (with non-metallic inserts)
This International Standard specifies the characteristics of prevailing torque type hexagon thin nuts (with non-metallic insert) with thread from M3 up to and including M36, in product grade A for...
Prevailing torque hexagon thin nuts (with non-metallic insert) - Product grades A and B (ISO/DIS 10511:2016)
This International Standard specifies the characteristics of prevailing torque hexagon thin nuts (with non-metallic insert) with coarse pitch thread from nominal diameters M3 through M39, with...
Prevailing torque type hexagon thin nuts (with non-metallic insert) (ISO/FDIS 10511:2012)
This International Standard specifies the characteristics of prevailing torque type hexagon thin nuts (with nonmetallic insert) with thread from M3 up to and including M36, in product grade A for...
Advertisement