DSF/PREN ISO 7042

Prevailing torque (all-metal) hexagon high nuts - Product grades A and B (ISO/DIS 7042:2016)

pending
Organization: DS
Status: pending
Page Count: 12
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts with coarse pitch thread from nominal diameters M5 through M39, with product grade A for nominal diameters ≤ M16 and product grade B for nominal diameters > M16.

Document History

February 12, 2013
Prevailing torque type all-metal hexagon high nuts - Property classes 5, 8, 10 and 12
ISO 7042:2012 specifies the characteristics of prevailing torque type all-metal hexagon high nuts with threads from M5 up to and including M36, in product grade A for threads up to and including M16...
February 12, 1998
Prevailing torque type all-metal hexagon nuts - Property classes 5, 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, style 2, with treads from M5 up to and including M36, in product grade A for threads up to...
DSF/PREN ISO 7042
Prevailing torque (all-metal) hexagon high nuts - Product grades A and B (ISO/DIS 7042:2016)
This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts with coarse pitch thread from nominal diameters M5 through M39, with product grade A for...
Prevailing torque type all-metal hexagon nuts, style 2 - Property classes 5, 8, 10 and 12 (ISO/FDIS 7042:2012)
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, style 2, with threads from M5 up to and including M36, in product grade A for threads up to...
Advertisement