DS/EN ISO 7042
Prevailing torque type all-metal hexagon high nuts - Property classes 5, 8, 10 and 12
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 12 February 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Nuts): | 21.060.20 |
scope:
ISO 7042:2012 specifies the characteristics of prevailing torque type all-metal hexagon high nuts with threads from M5 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5, 8, 10 and 12.
Document History
DS/EN ISO 7042
February 12, 2013
Prevailing torque type all-metal hexagon high nuts - Property classes 5, 8, 10 and 12
ISO 7042:2012 specifies the characteristics of prevailing torque type all-metal hexagon high nuts with threads from M5 up to and including M36, in product grade A for threads up to and including M16...
February 12, 1998
Prevailing torque type all-metal hexagon nuts - Property classes 5, 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, style 2, with treads from M5 up to and including M36, in product grade A for threads up to...
Prevailing torque (all-metal) hexagon high nuts - Product grades A and B (ISO/DIS 7042:2016)
This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts with coarse pitch thread from nominal diameters M5 through M39, with product grade A for...
Prevailing torque type all-metal hexagon nuts, style 2 - Property classes 5, 8, 10 and 12 (ISO/FDIS 7042:2012)
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, style 2, with threads from M5 up to and including M36, in product grade A for threads up to...