DSF/PREN ISO 4035
Hexagon thin nuts (style 0), chamfered - Product grades A and B (ISO/DIS 4035:2016)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of hexagon thin nuts (style 0) with coarse pitch thread from nominal diameters M1,6 through M64, with product grade A for nominal diameters ≤ M16 and product grade B for nominal diameters > M16. Thin nuts used as jam nuts shall be assembled together with a regular nut or a high nut. . WARNING Thin nuts (style 0) have a reduced loadability compared to regular nuts or high nuts, and are not designed to provide resistance to thread stripping (see ISO 898-2).
Document History