DS/EN ISO 4035

Hexagon thin nuts (chamfered) - Product grades A and B

inactive
Organization: DS
Publication Date: 10 January 2001
Status: inactive
Page Count: 18
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of chamfered hexagon thin nuts, with threads from M1,6 up to and including M64, with product grade A for threads d =< M16 and product grade B for threads d >M16.

Document History

September 12, 2023
Fasteners – Hexagon thin nuts (style 0) (ISO 4035:2023)
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric coarse pitch thread M1,6 to M64, and with product grades A and B. Thin nuts used...
February 12, 2013
Hexagon thin nuts chamfered (style 0) - Product grades A and B
ISO 4035:2012 specifies the characteristics of chamfered hexagon thin nuts (style 0), with threads from M1,6 up to and including M64, with product grade A for threads of diameter less than or equal...
DS/EN ISO 4035
January 10, 2001
Hexagon thin nuts (chamfered) - Product grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts, with threads from M1,6 up to and including M64, with product grade A for threads d =< M16 and product grade B...
Hexagon thin nuts (chamfered) - Product grades A and B (ISO/FDIS 4035:2012)
This International Standard specifies the characteristics of chamfered hexagon thin nuts, with threads from M1,6 up to and including M64, with product grade A for threads D = M16 and product grade B...
Fasteners – Hexagon thin nuts (style 0) (ISO/DIS 4035:2022)
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric coarse pitch thread M1,6 to M64, and with product grades A and B. Thin nuts used...
Hexagon thin nuts (style 0), chamfered - Product grades A and B (ISO/DIS 4035:2016)
This International Standard specifies the characteristics of hexagon thin nuts (style 0) with coarse pitch thread from nominal diameters M1,6 through M64, with product grade A for nominal diameters ≤...
Advertisement