JSA - JIS L 0850

Test method for colour fastness to hot pressing

active, Most Current
Buy Now
Organization: JSA
Publication Date: 24 September 2015
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

This Standard specifies the test method for colour fastness of dyed textiles to hot pressing.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 105-X11 : 1994 Textiles - Tests for colour fastness - Part Xll : Colour fastness to hot pressing (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS L 0850
September 24, 2015
Test method for colour fastness to hot pressing
This Standard specifies the test method for colour fastness of dyed textiles to hot pressing. NOTE: The International Standard corresponding to this Standard and the symbol of degree of...
March 1, 1975
Testing Method for Colour Fastness to Hot Pressing
A description is not available for this item.

References

Advertisement