JSA - JIS Z 1402
Construction of wooden boxes for packing
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 20 January 2015 |
| Status: | inactive |
| Page Count: | 53 |
| ICS Code (Wood, sawlogs and sawn timber): | 79.040 |
| ICS Code (Cases. Boxes. Crates): | 55.160 |
scope:
This Standard specifies the wooden boxes for packing (hereafter referred to as "wooden boxes") which are intended for transportation of contents of 1.5 t or less in mass which have total dimensions of three sides not more than 7.0 m: external dimensions not more than 6.0 m in length, 1.5 m in width, and 1.5 m in height.
Document History
October 20, 2020
Construction of wooden boxes for packing
This Japanese Industrial Standard specifies the construction of wooden boxes intended for the transport packaging of contents of not more than 1 500 kg in mass, having the external dimensions of not...
JIS Z 1402
January 20, 2015
Construction of wooden boxes for packing
This Standard specifies the wooden boxes for packing (hereafter referred to as "wooden boxes") which are intended for transportation of contents of 1.5 t or less in mass which have total dimensions...
January 1, 1995
Wooden Boxes for Packing; (Errata - March 1996)
A description is not available for this item.